Panasonic Isolated 25V Resistor EXB-2HV331JV

Description
330R 8-Res Isolated Array, 1506, 25V, Thick Film, SM Product overview: EXB-2HV331JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV331JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330R 8-Res Isolated Array, 1506, 25V, Thick Film, SM Product overview: EXB-2HV331JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV331JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 25V Resistor - 50-EXB-2HV331JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 25V Resistor
50-EXB-2HV331JV
Isolated 25V Resistor 50-EXB-2HV331JV
330R 8-Res Isolated Array, 1506, 25V, Thick Film, SM Product overview: EXB-2HV331JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV331JV can be used for catalog matching and distributor lookup.

330R 8-Res Isolated Array, 1506, 25V, Thick Film, SM Product overview: EXB-2HV331JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV331JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic - 57AK2518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
57AK2518
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic 57AK2518
RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-2HV331JV 57AK2518
Product Name Isolated 25V Resistor Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 330 ohms
Tolerance 5 +/- %
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176757-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567467P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details