Panasonic RES ARRAY 8 RES 2.7K OHM 1506 EXB-2HV272JV

Description
RES ARRAY 8 RES 2.7K OHM 1506
Description
RES ARRAY 8 RES 2.7K OHM 1506

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 8 RES 2.7K OHM 1506 - 590-EXB-2HV272JV - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 2.7K OHM 1506
590-EXB-2HV272JV
RES ARRAY 8 RES 2.7K OHM 1506 590-EXB-2HV272JV
RES ARRAY 8 RES 2.7K OHM 1506

RES ARRAY 8 RES 2.7K OHM 1506

Supplier's Site
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic - 52W4166 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
52W4166
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic 52W4166
Resistor Array, Chip, 8 Elements 1506 RoHS Compliant: Yes

Resistor Array, Chip, 8 Elements 1506 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-EXB-2HV272JV 52W4166
Product Name RES ARRAY 8 RES 2.7K OHM 1506 Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
Configuration Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 2700 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567463 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details