Panasonic Isolated 25V Resistor EXB-2HV223JV

Description
22kR 8-Resistor Array, 1506, Isolated, 25V, 5% Product overview: EXB-2HV223JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV223JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22kR 8-Resistor Array, 1506, Isolated, 25V, 5% Product overview: EXB-2HV223JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV223JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 25V Resistor - 50-EXB-2HV223JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 25V Resistor
50-EXB-2HV223JV
Isolated 25V Resistor 50-EXB-2HV223JV
22kR 8-Resistor Array, 1506, Isolated, 25V, 5% Product overview: EXB-2HV223JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV223JV can be used for catalog matching and distributor lookup.

22kR 8-Resistor Array, 1506, Isolated, 25V, 5% Product overview: EXB-2HV223JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV223JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic - 52W4157 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
52W4157
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic 52W4157
RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic - 57AK2516 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
57AK2516
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic 57AK2516
RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-2HV223JV 52W4157
Product Name Isolated 25V Resistor Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 22000 ohms
Tolerance 5 +/- %
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details