Panasonic Isolated 25V Resistor EXB-2HV221JV

Description
220R 8 Res Isolated Array 1506 5% 25V SMT Thick Film Product overview: EXB-2HV221JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV221JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220R 8 Res Isolated Array 1506 5% 25V SMT Thick Film Product overview: EXB-2HV221JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV221JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 25V Resistor - 50-EXB-2HV221JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 25V Resistor
50-EXB-2HV221JV
Isolated 25V Resistor 50-EXB-2HV221JV
220R 8 Res Isolated Array 1506 5% 25V SMT Thick Film Product overview: EXB-2HV221JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV221JV can be used for catalog matching and distributor lookup.

220R 8 Res Isolated Array 1506 5% 25V SMT Thick Film Product overview: EXB-2HV221JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV221JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-2HV221JV
871321-EXB-2HV221JV
Resistor Networks, Arrays - EXB-2HV221JV 871321-EXB-2HV221JV
Manufacturer: Panasonic Win Source Part Number: 871321-EXB-2HV221JV Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 220 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals Package: Reel - TR Package: 1506, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1506 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y1221DKR, EXB2HV221JV, Y1221TR, Y1221CT, Y1221TR-NDR, Y1221CT-NDR

Manufacturer: Panasonic
Win Source Part Number: 871321-EXB-2HV221JV
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 220 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Package: Reel - TR
Package: 1506, Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 1506
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y1221DKR, EXB2HV221JV, Y1221TR, Y1221CT, Y1221TR-NDR, Y1221CT-NDR

Buy Now Datasheet
Resistor Network, Thick Film, 8, 220 Ohm, 5%, 0402; Resistance Panasonic - 65T9041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 220 Ohm, 5%, 0402; Resistance Panasonic
65T9041
Resistor Network, Thick Film, 8, 220 Ohm, 5%, 0402; Resistance Panasonic 65T9041
RESISTOR NETWORK, THICK FILM, 8, 220 OHM, 5%, 0402; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 220 OHM, 5%, 0402; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistor Network, Thick Film, 8, 220 Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 01X1481 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 220 Ohm, 5%, 0402, Full Reel; Resistance Panasonic
01X1481
Resistor Network, Thick Film, 8, 220 Ohm, 5%, 0402, Full Reel; Resistance Panasonic 01X1481
RESISTOR NETWORK, THICK FILM, 8, 220 OHM, 5%, 0402, FULL REEL; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 220 OHM, 5%, 0402, FULL REEL; Resistance:220ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-2HV221JV 871321-EXB-2HV221JV 65T9041
Product Name Isolated 25V Resistor Resistor Networks, Arrays - EXB-2HV221JV Resistor Network, Thick Film, 8, 220 Ohm, 5%, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details