The product is a series of chip resistor arrays from Win Source Electronics, designed for high-density applications. These arrays feature configurations ranging from two to eight resistors in various compact sizes, such as 0.8 mm vó 0.6 mm and 3.8 mm vó 1.6 mm. The resistors are compliant with AEC-Q200 standards, making them suitable for automotive applications, and are RoHS compliant. They offer improved placement efficiency compared to traditional flat chip resistors, allowing for more compact circuit designs. The power ratings vary by part number, with some models rated at 0.031 W and others at 0.063 W, depending on the configuration. The resistance values range from 1 Ω to 1 MΩ with a tolerance of ±5%. These characteristics make the chip resistor arrays a viable option for engineers looking to optimize space and performance in their electronic designs.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance: ±20%
Number of Pins: 20
Power Per Element: 31mW
Mounting Type: Through Hole
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Name | Connectors,Interconnects |
| Mounting / Packaging | ThroughHole |