Panasonic Isolated 15 Ohm 50V Resistor EXB-2HV150JV

Description
8 Resistor Array, 15 Ohm, 5% Tol, Isolated, 1506, 50V Product overview: EXB-2HV150JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 15 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 15 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV150JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Resistor Array, 15 Ohm, 5% Tol, Isolated, 1506, 50V Product overview: EXB-2HV150JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 15 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 15 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV150JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 15 Ohm 50V Resistor - 50-EXB-2HV150JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 15 Ohm 50V Resistor
50-EXB-2HV150JV
Isolated 15 Ohm 50V Resistor 50-EXB-2HV150JV
8 Resistor Array, 15 Ohm, 5% Tol, Isolated, 1506, 50V Product overview: EXB-2HV150JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 15 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 15 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV150JV can be used for catalog matching and distributor lookup.

8 Resistor Array, 15 Ohm, 5% Tol, Isolated, 1506, 50V Product overview: EXB-2HV150JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 15 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 15 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV150JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 50-EXB-2HV150JV
Product Name Isolated 15 Ohm 50V Resistor
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details