Panasonic 25V Resistor EXB-2HV121JV

Description
120R 5% Thick Film Resistor Array, 8 Elements, 16-Pin ISOL, 25V, 125°C Product overview: EXB-2HV121JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV121JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120R 5% Thick Film Resistor Array, 8 Elements, 16-Pin ISOL, 25V, 125°C Product overview: EXB-2HV121JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV121JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25V Resistor - 50-EXB-2HV121JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V Resistor
50-EXB-2HV121JV
25V Resistor 50-EXB-2HV121JV
120R 5% Thick Film Resistor Array, 8 Elements, 16-Pin ISOL, 25V, 125°C Product overview: EXB-2HV121JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV121JV can be used for catalog matching and distributor lookup.

120R 5% Thick Film Resistor Array, 8 Elements, 16-Pin ISOL, 25V, 125°C Product overview: EXB-2HV121JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV121JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-2HV121JV
871320-EXB-2HV121JV
Resistor Networks, Arrays - EXB-2HV121JV 871320-EXB-2HV121JV
Manufacturer: Panasonic Win Source Part Number: 871320-EXB-2HV121JV Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 120 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals Package: Reel - TR Package: 1506, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1506 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y1121TR-NDR, Y1121TR, EXB2HV121JV, Y1121CT-NDR, Y1121CT, Y1121DKR

Manufacturer: Panasonic
Win Source Part Number: 871320-EXB-2HV121JV
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 120 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Package: Reel - TR
Package: 1506, Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 1506
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y1121TR-NDR, Y1121TR, EXB2HV121JV, Y1121CT-NDR, Y1121CT, Y1121DKR

Buy Now Datasheet
RES ARRAY 8 RES 120 OHM 1506 - 590-EXB-2HV121JV - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 120 OHM 1506
590-EXB-2HV121JV
RES ARRAY 8 RES 120 OHM 1506 590-EXB-2HV121JV
RES ARRAY 8 RES 120 OHM 1506

RES ARRAY 8 RES 120 OHM 1506

Supplier's Site
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic - 65T9039 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
65T9039
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic 65T9039
RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

Supplier's Site
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic - 57AK2512 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
57AK2512
Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic 57AK2512
RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 8 ELEMENTS 1506 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-EXB-2HV121JV 871320-EXB-2HV121JV 590-EXB-2HV121JV 65T9039
Product Name 25V Resistor Resistor Networks, Arrays - EXB-2HV121JV RES ARRAY 8 RES 120 OHM 1506 Resistor Array, Chip, 8 Elements 1506 Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details