Panasonic Isolated 25V Resistor EXB-2HV104JV

Description
Resistor Network, Isolated, 8 Elements, 100kR, 5%, 0402, 25V Product overview: EXB-2HV104JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV104JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistor Network, Isolated, 8 Elements, 100kR, 5%, 0402, 25V Product overview: EXB-2HV104JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV104JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 25V Resistor - 50-EXB-2HV104JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 25V Resistor
50-EXB-2HV104JV
Isolated 25V Resistor 50-EXB-2HV104JV
Resistor Network, Isolated, 8 Elements, 100kR, 5%, 0402, 25V Product overview: EXB-2HV104JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV104JV can be used for catalog matching and distributor lookup.

Resistor Network, Isolated, 8 Elements, 100kR, 5%, 0402, 25V Product overview: EXB-2HV104JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV104JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-2HV104JV
871319-EXB-2HV104JV
Resistor Networks, Arrays - EXB-2HV104JV 871319-EXB-2HV104JV
Manufacturer: Panasonic Win Source Part Number: 871319-EXB-2HV104JV Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals Package: Reel - TR Package: 1506, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 1506 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y1104TR, Y1104DKR, Y1104TR-NDR, EXB2HV104JV, Y1104CT-NDR, Y1104CT

Manufacturer: Panasonic
Win Source Part Number: 871319-EXB-2HV104JV
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 100k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 1506, Convex, Long Side Terminals
Package: Reel - TR
Package: 1506, Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 1506
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y1104TR, Y1104DKR, Y1104TR-NDR, EXB2HV104JV, Y1104CT-NDR, Y1104CT

Buy Now Datasheet
Resistor Network, Thick Film, 8, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 01X1479 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic
01X1479
Resistor Network, Thick Film, 8, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic 01X1479
RESISTOR NETWORK, THICK FILM, 8, 100KOHM, 5%, 0402, FULL REEL; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 100KOHM, 5%, 0402, FULL REEL; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-2HV104JV 871319-EXB-2HV104JV 01X1479
Product Name Isolated 25V Resistor Resistor Networks, Arrays - EXB-2HV104JV Resistor Network, Thick Film, 8, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details