Panasonic Resistance Panasonic EXB-2HV104JV.

Description
Resistance:100kohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:1506 [3816 Metric]; No. of Pins:16Pins; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating per Element:63mW RoHS Compliant: Yes
Description
Resistance:100kohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:1506 [3816 Metric]; No. of Pins:16Pins; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating per Element:63mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 27AC5608 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
27AC5608
Resistance Panasonic 27AC5608
Resistance:100kohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:1506 [3816 Metric]; No. of Pins:16Pins; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating per Element:63mW RoHS Compliant: Yes

Resistance:100kohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:1506 [3816 Metric]; No. of Pins:16Pins; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating per Element:63mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5608
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 100000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers