Panasonic Resistance Panasonic EXB-2HV103JV.

Description
Resistance:10kohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:1506 [3816 Metric]; No. of Pins:16Pins; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating per Element:63mW; Power Rating:250mWRoHS Compliant: Yes
Description
Resistance:10kohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:1506 [3816 Metric]; No. of Pins:16Pins; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating per Element:63mW; Power Rating:250mWRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 25AC9457 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
25AC9457
Resistance Panasonic 25AC9457
Resistance:10kohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:1506 [3816 Metric]; No. of Pins:16Pins; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating per Element:63mW; Power Rating:250mWRoHS Compliant: Yes

Resistance:10kohm; Network Circuit Type:Isolated; No. of Elements:8Elements; Resistor Case Style:1506 [3816 Metric]; No. of Pins:16Pins; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating per Element:63mW; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC9457
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1506 [3816 Metric]
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details