Panasonic Isolated 25V Resistor EXB-2HV103JV

Description
Isolated Resistor Network, 8 Elements, 10kR, 5%, 25V, 0402 Product overview: EXB-2HV103JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV103JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated Resistor Network, 8 Elements, 10kR, 5%, 25V, 0402 Product overview: EXB-2HV103JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV103JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 25V Resistor - 50-EXB-2HV103JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 25V Resistor
50-EXB-2HV103JV
Isolated 25V Resistor 50-EXB-2HV103JV
Isolated Resistor Network, 8 Elements, 10kR, 5%, 25V, 0402 Product overview: EXB-2HV103JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV103JV can be used for catalog matching and distributor lookup.

Isolated Resistor Network, 8 Elements, 10kR, 5%, 25V, 0402 Product overview: EXB-2HV103JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV103JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - EXB-2HV103JV - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-2HV103JV
Resistor Networks, Arrays EXB-2HV103JV
RES ARRAY 8 RES 10K OHM 1506

RES ARRAY 8 RES 10K OHM 1506

Supplier's Site Datasheet
Resistor Network, Thick Film, 8, 10Kohm, 5%, 0402; Resistance Panasonic - 65T9037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 10Kohm, 5%, 0402; Resistance Panasonic
65T9037
Resistor Network, Thick Film, 8, 10Kohm, 5%, 0402; Resistance Panasonic 65T9037
RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 0402; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 0402; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 8, 10Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 01X1478 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 8, 10Kohm, 5%, 0402, Full Reel; Resistance Panasonic
01X1478
Resistor Network, Thick Film, 8, 10Kohm, 5%, 0402, Full Reel; Resistance Panasonic 01X1478
RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 0402, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 8, 10KOHM, 5%, 0402, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:1506 [3816 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number 50-EXB-2HV103JV EXB-2HV103JV 65T9037
Product Name Isolated 25V Resistor Resistor Networks, Arrays Resistor Network, Thick Film, 8, 10Kohm, 5%, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 25 volts 25 volts
Operating AC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details