Panasonic 10 Ohm 25V Resistor EXB-2HV100JV

Description
10 Ohm 5% 8 Resistor Array, 1506, 25V, Thick Film, SMT Product overview: EXB-2HV100JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV100JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 5% 8 Resistor Array, 1506, 25V, Thick Film, SMT Product overview: EXB-2HV100JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV100JV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Ohm 25V Resistor - 50-EXB-2HV100JV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 25V Resistor
50-EXB-2HV100JV
10 Ohm 25V Resistor 50-EXB-2HV100JV
10 Ohm 5% 8 Resistor Array, 1506, 25V, Thick Film, SMT Product overview: EXB-2HV100JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV100JV can be used for catalog matching and distributor lookup.

10 Ohm 5% 8 Resistor Array, 1506, 25V, Thick Film, SMT Product overview: EXB-2HV100JV from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-2HV100JV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 50-EXB-2HV100JV
Product Name 10 Ohm 25V Resistor
Technology / Construction THICK FILM
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers