Panasonic Resistors - Resistor Networks, Arrays EXB-28V822JX

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328272-EXB-28V822JX Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 8.2k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0804, Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y7822TR-NDR,Y7822CT- NDR,Y7822DKR,EXB28V8 22JX,Y7822TR,Y7822DK R-NDR,Y7822CT Base Product Number: EXB-28 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328272-EXB-28V822JX Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 8.2k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0804, Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y7822TR-NDR,Y7822CT- NDR,Y7822DKR,EXB28V8 22JX,Y7822TR,Y7822DK R-NDR,Y7822CT Base Product Number: EXB-28 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1328272-EXB-28V822JX - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328272-EXB-28V822JX
Resistors - Resistor Networks, Arrays 1328272-EXB-28V822JX
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328272-EXB-28V822JX Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 8.2k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0804, Convex, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y7822TR-NDR,Y7822CT- NDR,Y7822DKR,EXB28V8 22JX,Y7822TR,Y7822DK R-NDR,Y7822CT Base Product Number: EXB-28 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328272-EXB-28V822JX
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 8.2k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0804, Convex, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y7822TR-NDR,Y7822CT-NDR,Y7822DKR,EXB28V822JX,Y7822TR,Y7822DKR-NDR,Y7822CT
Base Product Number: EXB-28
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1328272-EXB-28V822JX
Product Name Resistors - Resistor Networks, Arrays
Configuration Chip Array
Category / Application Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers