Panasonic SMD 680 Ohm Resistor EXB-28V681JX

Description
Res Thick Film Array 680 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-28V681JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V681JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film Array 680 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-28V681JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V681JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 680 Ohm Resistor - 50-EXB-28V681JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680 Ohm Resistor
50-EXB-28V681JX
SMD 680 Ohm Resistor 50-EXB-28V681JX
Res Thick Film Array 680 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-28V681JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V681JX can be used for catalog matching and distributor lookup.

Res Thick Film Array 680 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-28V681JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V681JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1125559-EXB-28V681JX
Resistors - Resistor Networks, Arrays 1125559-EXB-28V681JX
Win Source Part Number: 1125559-EXB-28V681JX Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 680 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): EXB28V681JX; EXB28V681JX.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: Y7681TR-NDR,Y7681TR, Y7681CT-NDR,Y7681DKR -NDR,Y7681CT,Y7681DK R,EXB28V681JX Base Product Number: EXB-28

Win Source Part Number: 1125559-EXB-28V681JX
Category: Resistors>Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 680
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Convex, Long Side Terminals
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Alternative Parts (Cross-Reference): EXB28V681JX; EXB28V681JX.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic Electronic Components
Other Names: Y7681TR-NDR,Y7681TR,Y7681CT-NDR,Y7681DKR-NDR,Y7681CT,Y7681DKR,EXB28V681JX
Base Product Number: EXB-28

Buy Now Datasheet
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic - 52W4786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
52W4786
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic 52W4786
RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic - 57AK2561 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
57AK2561
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic 57AK2561
RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-28V681JX 1125559-EXB-28V681JX 52W4786
Product Name SMD 680 Ohm Resistor Resistors - Resistor Networks, Arrays Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Chip Array Single Resistor; Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details