Panasonic Res N/w, Aec-Q200, Isolated, 62R, 0402; Resistance Panasonic EXB-28V620JX

Description
RES N/W, AEC-Q200, ISOLATED, 62R, 0402; Resistance:62ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, AEC-Q200, ISOLATED, 62R, 0402; Resistance:62ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Aec-Q200, Isolated, 62R, 0402; Resistance Panasonic - 65T9078 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Aec-Q200, Isolated, 62R, 0402; Resistance Panasonic
65T9078
Res N/w, Aec-Q200, Isolated, 62R, 0402; Resistance Panasonic 65T9078
RES N/W, AEC-Q200, ISOLATED, 62R, 0402; Resistance:62ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, AEC-Q200, ISOLATED, 62R, 0402; Resistance:62ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65T9078
Product Name Res N/w, Aec-Q200, Isolated, 62R, 0402; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0402; 0804 [2010 Metric]
Resistance Range 62 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details