Panasonic SMD Isolated Resistor EXB-28V5R6JX

Description
Thick Film Resistor Array 5.6R 5% 8-Pin 0804 Isolated SMD Product overview: EXB-28V5R6JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V5R6JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Array 5.6R 5% 8-Pin 0804 Isolated SMD Product overview: EXB-28V5R6JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V5R6JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated Resistor - 50-EXB-28V5R6JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated Resistor
50-EXB-28V5R6JX
SMD Isolated Resistor 50-EXB-28V5R6JX
Thick Film Resistor Array 5.6R 5% 8-Pin 0804 Isolated SMD Product overview: EXB-28V5R6JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V5R6JX can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 5.6R 5% 8-Pin 0804 Isolated SMD Product overview: EXB-28V5R6JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V5R6JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Resistor Networks, Arrays - 1374268-EXB-28V5R6JX - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1374268-EXB-28V5R6JX
Resistors - Resistor Networks, Arrays 1374268-EXB-28V5R6JX
Win Source Part Number: 1374268-EXB-28V5R6JX Category: Resistors - Resistor Networks, Arrays Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electronic Components Series: EXB Package: Tape & Reel Product Status: Active Package / Case: 0804, Convex, Long Side Terminals Supplier Device Package: 0804 Base Product Number: EXB-28 Mounting Type: Surface Mount HTSUS: 8533.21.0020 Tolerance: ±5% Applications: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.018" (0.45mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 5.6 Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Circuit Type: Isolated

Win Source Part Number: 1374268-EXB-28V5R6JX
Category: Resistors - Resistor Networks, Arrays
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Series: EXB
Package: Tape & Reel
Product Status: Active
Package / Case: 0804, Convex, Long Side Terminals
Supplier Device Package: 0804
Base Product Number: EXB-28
Mounting Type: Surface Mount
HTSUS: 8533.21.0020
Tolerance: ±5%
Applications: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.018" (0.45mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 5.6
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Circuit Type: Isolated

Buy Now Datasheet
Resistor Networks, Arrays - EXB-28V5R6JX - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-28V5R6JX
Resistor Networks, Arrays EXB-28V5R6JX
RES ARRAY 4 RES 5.6 OHM 0804

RES ARRAY 4 RES 5.6 OHM 0804

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 50-EXB-28V5R6JX 1374268-EXB-28V5R6JX EXB-28V5R6JX
Product Name SMD Isolated Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Technology / Construction THICK FILM
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Chip Array Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details