Panasonic Resistor Networks, Arrays - EXB-28V560JX EXB-28V560JX

Description
Manufacturer: Panasonic Win Source Part Number: 918795-EXB-28V560JX Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y7560TR-NDR, Y7560DKR, Y7560TR, EXB28V560JX, Y7560CT-NDR, Y7560CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918795-EXB-28V560JX Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y7560TR-NDR, Y7560DKR, Y7560TR, EXB28V560JX, Y7560CT-NDR, Y7560CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-28V560JX
918795-EXB-28V560JX
Resistor Networks, Arrays - EXB-28V560JX 918795-EXB-28V560JX
Manufacturer: Panasonic Win Source Part Number: 918795-EXB-28V560JX Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y7560TR-NDR, Y7560DKR, Y7560TR, EXB28V560JX, Y7560CT-NDR, Y7560CT

Manufacturer: Panasonic
Win Source Part Number: 918795-EXB-28V560JX
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 56 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Package: Reel - TR
Package: 0804, Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 0804
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y7560TR-NDR, Y7560DKR, Y7560TR, EXB28V560JX, Y7560CT-NDR, Y7560CT

Buy Now Datasheet
Isolated 50V Resistor - 50-EXB-28V560JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V Resistor
50-EXB-28V560JX
Isolated 50V Resistor 50-EXB-28V560JX
56R 4-Resistor Array, 0804, Isolated, 50V, Thick Film Product overview: EXB-28V560JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V560JX can be used for catalog matching and distributor lookup.

56R 4-Resistor Array, 0804, Isolated, 50V, Thick Film Product overview: EXB-28V560JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V560JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic - 65T9077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
65T9077
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic 65T9077
RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic - 57AK2559 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
57AK2559
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic 57AK2559
RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 918795-EXB-28V560JX 50-EXB-28V560JX 65T9077
Product Name Resistor Networks, Arrays - EXB-28V560JX Isolated 50V Resistor Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
Configuration Chip Array Single Resistor; Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details