Panasonic Resistors - Resistor Networks, Arrays EXB-28V510JX

Description
Win Source Part Number: 966656-EXB-28V510JX Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 51 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): EXB-38V510JV; YC124-JR-0751RL; YC164-JR-0751RL; TC164-JR-0751RL; 741X083510JP; EXB-28V560JXEXB28V51 0JX; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: Y7510CT,EXB28V510JX, Y7510TR,Y7510CT-NDR, Q1048806,Y7510TR-NDR ,EXB-28V510JX-ND,Y75 10DKR Base Product Number: EXB-28
Request a Quote Datasheet
Description
Win Source Part Number: 966656-EXB-28V510JX Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 51 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): EXB-38V510JV; YC124-JR-0751RL; YC164-JR-0751RL; TC164-JR-0751RL; 741X083510JP; EXB-28V560JXEXB28V51 0JX; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: Y7510CT,EXB28V510JX, Y7510TR,Y7510CT-NDR, Q1048806,Y7510TR-NDR ,EXB-28V510JX-ND,Y75 10DKR Base Product Number: EXB-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
966656-EXB-28V510JX
Resistors - Resistor Networks, Arrays 966656-EXB-28V510JX
Win Source Part Number: 966656-EXB-28V510JX Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 51 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): EXB-38V510JV; YC124-JR-0751RL; YC164-JR-0751RL; TC164-JR-0751RL; 741X083510JP; EXB-28V560JXEXB28V51 0JX; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: Y7510CT,EXB28V510JX, Y7510TR,Y7510CT-NDR, Q1048806,Y7510TR-NDR ,EXB-28V510JX-ND,Y75 10DKR Base Product Number: EXB-28

Win Source Part Number: 966656-EXB-28V510JX
Category: Resistors>Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 51
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Convex, Long Side Terminals
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Alternative Parts (Cross-Reference): EXB-38V510JV; YC124-JR-0751RL; YC164-JR-0751RL; TC164-JR-0751RL; 741X083510JP; EXB-28V560JXEXB28V510JX;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic Electronic Components
Other Names: Y7510CT,EXB28V510JX,Y7510TR,Y7510CT-NDR,Q1048806,Y7510TR-NDR,EXB-28V510JX-ND,Y7510DKR
Base Product Number: EXB-28

Buy Now Datasheet
SMD Isolated 50V Resistor - 50-EXB-28V510JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 50V Resistor
50-EXB-28V510JX
SMD Isolated 50V Resistor 50-EXB-28V510JX
51R 4-Resistor Array 0804 Isolated Thick Film 5% 50V SMD Product overview: EXB-28V510JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V510JX can be used for catalog matching and distributor lookup.

51R 4-Resistor Array 0804 Isolated Thick Film 5% 50V SMD Product overview: EXB-28V510JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V510JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 51Ohm, 5%, 0402; Resistance Panasonic - 65T9076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 51Ohm, 5%, 0402; Resistance Panasonic
65T9076
Resistor Network, Thick Film, 4, 51Ohm, 5%, 0402; Resistance Panasonic 65T9076
RESISTOR NETWORK, THICK FILM, 4, 51OHM, 5%, 0402; Resistance:51ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 51OHM, 5%, 0402; Resistance:51ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 966656-EXB-28V510JX 50-EXB-28V510JX 65T9076
Product Name Resistors - Resistor Networks, Arrays SMD Isolated 50V Resistor Resistor Network, Thick Film, 4, 51Ohm, 5%, 0402; Resistance Panasonic
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application Automotive
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0804 [2010 Metric]
Resistance Range 51 ohms 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
SMD Resistor - 50-CN2B8TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers