Panasonic Resistor Networks, Arrays - EXB-28V4R7JX EXB-28V4R7JX

Description
Manufacturer: Panasonic Win Source Part Number: 871318-EXB-28V4R7JX Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 4.7 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y74R7TR, Y74R7CT, EXB28V4R7JX, Y74R7DKR-NDR, Y74R7DKR, Y74R7CT-NDR, Y74R7TR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871318-EXB-28V4R7JX Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 4.7 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y74R7TR, Y74R7CT, EXB28V4R7JX, Y74R7DKR-NDR, Y74R7DKR, Y74R7CT-NDR, Y74R7TR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-28V4R7JX
871318-EXB-28V4R7JX
Resistor Networks, Arrays - EXB-28V4R7JX 871318-EXB-28V4R7JX
Manufacturer: Panasonic Win Source Part Number: 871318-EXB-28V4R7JX Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 4.7 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y74R7TR, Y74R7CT, EXB28V4R7JX, Y74R7DKR-NDR, Y74R7DKR, Y74R7CT-NDR, Y74R7TR-NDR

Manufacturer: Panasonic
Win Source Part Number: 871318-EXB-28V4R7JX
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Package: Reel - TR
Package: 0804, Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 0804
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y74R7TR, Y74R7CT, EXB28V4R7JX, Y74R7DKR-NDR, Y74R7DKR, Y74R7CT-NDR, Y74R7TR-NDR

Buy Now Datasheet
SMD 4.7 Ohm Resistor - 50-EXB-28V4R7JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7 Ohm Resistor
50-EXB-28V4R7JX
SMD 4.7 Ohm Resistor 50-EXB-28V4R7JX
Res Thick Film Array 4.7 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-28V4R7JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V4R7JX can be used for catalog matching and distributor lookup.

Res Thick Film Array 4.7 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-28V4R7JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V4R7JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film Array 4.7 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R - 590-EXB-28V4R7JX - Utmel Electronic Limited
Hong Kong, China
Res Thick Film Array 4.7 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R
590-EXB-28V4R7JX
Res Thick Film Array 4.7 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R 590-EXB-28V4R7JX
Res Thick Film Array 4.7 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R

Res Thick Film Array 4.7 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 871318-EXB-28V4R7JX 50-EXB-28V4R7JX 590-EXB-28V4R7JX
Product Name Resistor Networks, Arrays - EXB-28V4R7JX SMD 4.7 Ohm Resistor Res Thick Film Array 4.7 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Technology / Construction THICK FILM Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details