Panasonic Isolated 50V Resistor EXB-28V472JX

Description
4 Resistor Array 4.7kR 5% 50V 0804 Isolated Thick Film SMT Product overview: EXB-28V472JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V472JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Resistor Array 4.7kR 5% 50V 0804 Isolated Thick Film SMT Product overview: EXB-28V472JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V472JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 50V Resistor - 50-EXB-28V472JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V Resistor
50-EXB-28V472JX
Isolated 50V Resistor 50-EXB-28V472JX
4 Resistor Array 4.7kR 5% 50V 0804 Isolated Thick Film SMT Product overview: EXB-28V472JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V472JX can be used for catalog matching and distributor lookup.

4 Resistor Array 4.7kR 5% 50V 0804 Isolated Thick Film SMT Product overview: EXB-28V472JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V472JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 4 RES 4.7K OHM 0804 - 590-EXB-28V472JX - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 4.7K OHM 0804
590-EXB-28V472JX
RES ARRAY 4 RES 4.7K OHM 0804 590-EXB-28V472JX
RES ARRAY 4 RES 4.7K OHM 0804

RES ARRAY 4 RES 4.7K OHM 0804

Supplier's Site
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402; Resistance Panasonic - 65T9074 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402; Resistance Panasonic
65T9074
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402; Resistance Panasonic 65T9074
RESISTOR NETWORK, THICK FILM, 4, 4.7KOHM, 5%, 0402; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 4.7KOHM, 5%, 0402; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7869 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7869
Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7869
RESISTOR NETWORK, THICK FILM, 4, 4.7KOHM, 5%, 0402, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 4.7KOHM, 5%, 0402, FULL REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-28V472JX 590-EXB-28V472JX 65T9074
Product Name Isolated 50V Resistor RES ARRAY 4 RES 4.7K OHM 0804 Resistor Network, Thick Film, 4, 4.7Kohm, 5%, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details