Panasonic Isolated 50V 62.5mW Resistor EXB-28V471JX

Description
4 Resistor Array 470R 5% 0804 Isolated Thick Film 50V 62.5mW Product overview: EXB-28V471JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V, 62.5mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, 62.5mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V471JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Resistor Array 470R 5% 0804 Isolated Thick Film 50V 62.5mW Product overview: EXB-28V471JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V, 62.5mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, 62.5mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V471JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 50V 62.5mW Resistor - 50-EXB-28V471JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V 62.5mW Resistor
50-EXB-28V471JX
Isolated 50V 62.5mW Resistor 50-EXB-28V471JX
4 Resistor Array 470R 5% 0804 Isolated Thick Film 50V 62.5mW Product overview: EXB-28V471JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V, 62.5mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, 62.5mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V471JX can be used for catalog matching and distributor lookup.

4 Resistor Array 470R 5% 0804 Isolated Thick Film 50V 62.5mW Product overview: EXB-28V471JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V, 62.5mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, 62.5mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V471JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic - 57AK2556 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
57AK2556
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic 57AK2556
RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic - 65T9073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
65T9073
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic 65T9073
RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site
RES ARRAY 4 RES 470 OHM 0804 - 590-EXB-28V471JX - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 470 OHM 0804
590-EXB-28V471JX
RES ARRAY 4 RES 470 OHM 0804 590-EXB-28V471JX
RES ARRAY 4 RES 470 OHM 0804

RES ARRAY 4 RES 470 OHM 0804

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 50-EXB-28V471JX 57AK2556 590-EXB-28V471JX
Product Name Isolated 50V 62.5mW Resistor Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic RES ARRAY 4 RES 470 OHM 0804
Technology / Construction THICK FILM
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details