4 Resistor Network 47 Ohm 5% 0804 Isolated Thick Film 50V Product overview: EXB-28V470JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 47 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 47 Ohm, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V470JX can be used for catalog matching and distributor lookup.
RESISTOR NETWORK, THICK FILM, 4, 47OHM, 5%, 0402, FULL REEL; Resistance:47ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes
RES ARRAY 4 RES 47 OHM 0804
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 50-EXB-28V470JX | 97W7868 | EXB-28V470JX |
| Product Name | Isolated 47 Ohm 50V Resistor | Resistor Network, Thick Film, 4, 47Ohm, 5%, 0402, Full Reel; Resistance Panasonic | Resistor Networks, Arrays |
| Technology / Construction | THICK FILM | Thick Film (Chip) | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 50 volts | ||
| Operating AC Voltage | 50 volts |