Panasonic SMD Isolated 50V Resistor EXB-28V331JX

Description
330R 5% 4-Res Isolated Array 0804 SMD 50V Product overview: EXB-28V331JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V331JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330R 5% 4-Res Isolated Array 0804 SMD 50V Product overview: EXB-28V331JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V331JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 50V Resistor - 50-EXB-28V331JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 50V Resistor
50-EXB-28V331JX
SMD Isolated 50V Resistor 50-EXB-28V331JX
330R 5% 4-Res Isolated Array 0804 SMD 50V Product overview: EXB-28V331JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V331JX can be used for catalog matching and distributor lookup.

330R 5% 4-Res Isolated Array 0804 SMD 50V Product overview: EXB-28V331JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V331JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic - 57AK2552 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
57AK2552
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic 57AK2552
RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-28V331JX 57AK2552
Product Name SMD Isolated 50V Resistor Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 330 ohms
Tolerance 5 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details