Panasonic RES ARRAY 4 RES 3K OHM 0804 EXB-28V302JX

Description
RES ARRAY 4 RES 3K OHM 0804
Description
RES ARRAY 4 RES 3K OHM 0804

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES 3K OHM 0804 - 590-EXB-28V302JX - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 3K OHM 0804
590-EXB-28V302JX
RES ARRAY 4 RES 3K OHM 0804 590-EXB-28V302JX
RES ARRAY 4 RES 3K OHM 0804

RES ARRAY 4 RES 3K OHM 0804

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-EXB-28V302JX
Product Name RES ARRAY 4 RES 3K OHM 0804
Configuration Chip Array; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 3000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details