Panasonic SMD Isolated 50V Resistor EXB-28V301JX

Description
300R 5% Thick Film Resistor Array, 8-Pin 0804 SMD, Isolated, 50V Product overview: EXB-28V301JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V301JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300R 5% Thick Film Resistor Array, 8-Pin 0804 SMD, Isolated, 50V Product overview: EXB-28V301JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V301JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 50V Resistor - 50-EXB-28V301JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 50V Resistor
50-EXB-28V301JX
SMD Isolated 50V Resistor 50-EXB-28V301JX
300R 5% Thick Film Resistor Array, 8-Pin 0804 SMD, Isolated, 50V Product overview: EXB-28V301JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V301JX can be used for catalog matching and distributor lookup.

300R 5% Thick Film Resistor Array, 8-Pin 0804 SMD, Isolated, 50V Product overview: EXB-28V301JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V301JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
962285-EXB-28V301JX
Resistors - Resistor Networks, Arrays 962285-EXB-28V301JX
Win Source Part Number: 962285-EXB-28V301JX Category: Resistors>Resistor Networks, Arrays Series: EXB Package: Tape & Reel Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 300 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): MNR14ERAPJ301; EXB-28V271JX; MNR04M0APJ331; YC164-JR-07300RL; YC124-JR-07300RL; EXB38V301JVEXB28V301 JX; EXB28V301JX.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Other Names: EXB28V301JX,Y7301DKR -NDR,Y7301TR-NDR,Y73 01DKR,Y7301CT-NDR,Y7 301CT,Y7301TR Base Product Number: EXB-28

Win Source Part Number: 962285-EXB-28V301JX
Category: Resistors>Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 300
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Convex, Long Side Terminals
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Alternative Parts (Cross-Reference): MNR14ERAPJ301; EXB-28V271JX; MNR04M0APJ331; YC164-JR-07300RL; YC124-JR-07300RL; EXB38V301JVEXB28V301JX; EXB28V301JX.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic Electronic Components
Other Names: EXB28V301JX,Y7301DKR-NDR,Y7301TR-NDR,Y7301DKR,Y7301CT-NDR,Y7301CT,Y7301TR
Base Product Number: EXB-28

Buy Now Datasheet
Res Thick Film Array 300 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R - 590-EXB-28V301JX - Utmel Electronic Limited
Hong Kong, China
Res Thick Film Array 300 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R
590-EXB-28V301JX
Res Thick Film Array 300 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R 590-EXB-28V301JX
Res Thick Film Array 300 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R

Res Thick Film Array 300 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R

Supplier's Site
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic - 57AK2551 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
57AK2551
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic 57AK2551
RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic - 52W4748 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
52W4748
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic 52W4748
RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-EXB-28V301JX 962285-EXB-28V301JX 590-EXB-28V301JX 57AK2551
Product Name SMD Isolated 50V Resistor Resistors - Resistor Networks, Arrays Res Thick Film Array 300 Ohm 5% 200ppm/C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD Punched Carrier T/R Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM Thick Film (Chip); Thick Film
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers