Panasonic Res N/w, Aec-Q200, Isolated, 30R, 0402; Resistance Panasonic EXB-28V300JX

Description
RES N/W, AEC-Q200, ISOLATED, 30R, 0402; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet
Description
RES N/W, AEC-Q200, ISOLATED, 30R, 0402; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Aec-Q200, Isolated, 30R, 0402; Resistance Panasonic - 65T9066 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Aec-Q200, Isolated, 30R, 0402; Resistance Panasonic
65T9066
Res N/w, Aec-Q200, Isolated, 30R, 0402; Resistance Panasonic 65T9066
RES N/W, AEC-Q200, ISOLATED, 30R, 0402; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, AEC-Q200, ISOLATED, 30R, 0402; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65T9066
Product Name Res N/w, Aec-Q200, Isolated, 30R, 0402; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0402; 0804 [2010 Metric]
Resistance Range 30 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details