Panasonic SMD Isolated 50V Resistor EXB-28V223JX

Description
4 Resistor Array, 22kΩ, 5%, 0804, Isolated, 50V, SMD Product overview: EXB-28V223JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V223JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Resistor Array, 22kΩ, 5%, 0804, Isolated, 50V, SMD Product overview: EXB-28V223JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V223JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 50V Resistor - 50-EXB-28V223JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 50V Resistor
50-EXB-28V223JX
SMD Isolated 50V Resistor 50-EXB-28V223JX
4 Resistor Array, 22kΩ, 5%, 0804, Isolated, 50V, SMD Product overview: EXB-28V223JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V223JX can be used for catalog matching and distributor lookup.

4 Resistor Array, 22kΩ, 5%, 0804, Isolated, 50V, SMD Product overview: EXB-28V223JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V223JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-28V223JX
871317-EXB-28V223JX
Resistor Networks, Arrays - EXB-28V223JX 871317-EXB-28V223JX
Manufacturer: Panasonic Win Source Part Number: 871317-EXB-28V223JX Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y7223DKR-NDR, EXB28V223JX, Y7223CT, Y7223CT-NDR, Y7223DKR, Y7223TR-NDR, Y7223TR

Manufacturer: Panasonic
Win Source Part Number: 871317-EXB-28V223JX
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 22k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Package: Reel - TR
Package: 0804, Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 0804
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y7223DKR-NDR, EXB28V223JX, Y7223CT, Y7223CT-NDR, Y7223DKR, Y7223TR-NDR, Y7223TR

Buy Now Datasheet
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic - 57AK2548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
57AK2548
Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic 57AK2548
RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0804, 4 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-28V223JX 871317-EXB-28V223JX 57AK2548
Product Name SMD Isolated 50V Resistor Resistor Networks, Arrays - EXB-28V223JX Resistor Array, Chip, 0804, 4 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 22000 ohms
Tolerance 5 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details