Panasonic Resistors Resistor Networks, Arrays EXB-28V161JX

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Resistor Networks, Arrays Series: EXB Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit Type: Isolated Resistance (Ohms): 160 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Resistor Networks, Arrays Series: EXB Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit Type: Isolated Resistance (Ohms): 160 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics Resistor Networks and Arrays feature a range of chip resistors designed for high-density applications. The series includes various configurations, such as 2, 4, and 8 resistors in compact sizes ranging from 0.8 mm vó 0.6 mm to 5.1 mm vó 2.2 mm. These resistors improve placement efficiency compared to traditional flat chip resistors, offering two to eight times the density. The products comply with IEC 60115-9, JIS C 5201-9, and EIAJ RC-2129 standards, and certain models are AEC-Q200 compliant, making them suitable for automotive applications. They are RoHS compliant and available in multiple packaging methods, including embossed and punched carrier taping. The resistors have a resistance range from 1 Ω to 1 MΩ with a tolerance of ±5%. Power ratings vary by model, with maximum overload currents up to 2 A, depending on the specific part number. These characteristics make them a viable option for engineers seeking reliable and efficient resistor networks for their projects.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics Resistor Networks and Arrays feature a range of chip resistors designed for high-density applications. The series includes various configurations, such as 2, 4, and 8 resistors in compact sizes ranging from 0.8 mm vó 0.6 mm to 5.1 mm vó 2.2 mm. These resistors improve placement efficiency compared to traditional flat chip resistors, offering two to eight times the density. The products comply with IEC 60115-9, JIS C 5201-9, and EIAJ RC-2129 standards, and certain models are AEC-Q200 compliant, making them suitable for automotive applications. They are RoHS compliant and available in multiple packaging methods, including embossed and punched carrier taping. The resistors have a resistance range from 1 Ω to 1 MΩ with a tolerance of ±5%. Power ratings vary by model, with maximum overload currents up to 2 A, depending on the specific part number. These characteristics make them a viable option for engineers seeking reliable and efficient resistor networks for their projects.

Suppliers

Company
Product
Description
Supplier Links
Resistors Resistor Networks, Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Resistor Networks, Arrays
Resistors Resistor Networks, Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Resistor Networks, Arrays Series: EXB Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Circuit Type: Isolated Resistance (Ohms): 160 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Resistors Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Circuit Type: Isolated
Resistance (Ohms): 160
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Name Resistors Resistor Networks, Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers