Panasonic Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic EXB-28V104JX.

Description
RESISTOR NETWORK, THICK FILM, 4, 100KOHM, 5%, 0402, FULL REEL; Resistance:100kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:0804 [2010 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes
Description
RESISTOR NETWORK, THICK FILM, 4, 100KOHM, 5%, 0402, FULL REEL; Resistance:100kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:0804 [2010 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 27AC5613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic
27AC5613
Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic 27AC5613
RESISTOR NETWORK, THICK FILM, 4, 100KOHM, 5%, 0402, FULL REEL; Resistance:100kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:0804 [2010 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 100KOHM, 5%, 0402, FULL REEL; Resistance:100kohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:0804 [2010 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5613
Product Name Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0804 [2010 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details