Panasonic SMD Isolated 50V Resistor EXB-28V104JX

Description
Isolated Resistor Array 100kR 5% 0402 8-Pin 50V SMD Product overview: EXB-28V104JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V104JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated Resistor Array 100kR 5% 0402 8-Pin 50V SMD Product overview: EXB-28V104JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V104JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 50V Resistor - 50-EXB-28V104JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 50V Resistor
50-EXB-28V104JX
SMD Isolated 50V Resistor 50-EXB-28V104JX
Isolated Resistor Array 100kR 5% 0402 8-Pin 50V SMD Product overview: EXB-28V104JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V104JX can be used for catalog matching and distributor lookup.

Isolated Resistor Array 100kR 5% 0402 8-Pin 50V SMD Product overview: EXB-28V104JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V104JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-28V104JX
918792-EXB-28V104JX
Resistor Networks, Arrays - EXB-28V104JX 918792-EXB-28V104JX
Manufacturer: Panasonic Win Source Part Number: 918792-EXB-28V104JX Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side Terminals Mounting: Surface Mount Categories: Resistors Case / Package: 0804 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y7104CT, EXB28V104JX, Y7104TR, Y7104TR-NDR, Y7104DKR, Y7104CT-NDR

Manufacturer: Panasonic
Win Source Part Number: 918792-EXB-28V104JX
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals
Package: Reel - TR
Package: 0804, Convex, Long Side Terminals
Mounting: Surface Mount
Categories: Resistors
Case / Package: 0804
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y7104CT, EXB28V104JX, Y7104TR, Y7104TR-NDR, Y7104DKR, Y7104CT-NDR

Buy Now Datasheet
Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7865 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7865
Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7865
RESISTOR NETWORK, THICK FILM, 4, 100KOHM, 5%, 0402, FULL REEL; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 100KOHM, 5%, 0402, FULL REEL; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-28V104JX 918792-EXB-28V104JX 97W7865
Product Name SMD Isolated 50V Resistor Resistor Networks, Arrays - EXB-28V104JX Resistor Network, Thick Film, 4, 100Kohm, 5%, 0402, Full Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers