Panasonic SMD Resistor EXB-28V103JX

Description
Thick Film Resistor Array 10kR 5% ISOL 8-Pin 0402 SMD Product overview: EXB-28V103JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V103JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Array 10kR 5% ISOL 8-Pin 0402 SMD Product overview: EXB-28V103JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V103JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-EXB-28V103JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-28V103JX
SMD Resistor 50-EXB-28V103JX
Thick Film Resistor Array 10kR 5% ISOL 8-Pin 0402 SMD Product overview: EXB-28V103JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V103JX can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 10kR 5% ISOL 8-Pin 0402 SMD Product overview: EXB-28V103JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28V103JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402, Full Reel; Resistance Panasonic - 97W7864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402, Full Reel; Resistance Panasonic
97W7864
Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402, Full Reel; Resistance Panasonic 97W7864
RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 5%, 0402, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 10KOHM, 5%, 0402, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - EXB-28V103JX - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
EXB-28V103JX
Resistor Networks, Arrays EXB-28V103JX
RES ARRAY 4 RES 10K OHM 0804

RES ARRAY 4 RES 10K OHM 0804

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistor, Capacitor Networks
Product Number 50-EXB-28V103JX 97W7864 EXB-28V103JX
Product Name SMD Resistor Resistor Network, Thick Film, 4, 10Kohm, 5%, 0402, Full Reel; Resistance Panasonic Resistor Networks, Arrays
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details