Panasonic Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic EXB-28V100JX.

Description
RESISTOR NETWORK, THICK FILM, 4, 10 OHM, 5%, 0402, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR NETWORK, THICK FILM, 4, 10 OHM, 5%, 0402, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic - 27AC5611 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic
27AC5611
Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic 27AC5611
RESISTOR NETWORK, THICK FILM, 4, 10 OHM, 5%, 0402, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 4, 10 OHM, 5%, 0402, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC5611
Product Name Resistor Network, Thick Film, 4, 10 Ohm, 5%, 0402, Full Reel; Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0804 [2010 Metric]
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details