Panasonic Resistor Networks, Arrays - EXB-28NR000X EXB-28NR000X

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058102-EXB-28NR000X Resistance: 4 Ω Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): EXB-28NR000XEXB28NR0 00X; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058102-EXB-28NR000X Resistance: 4 Ω Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): EXB-28NR000XEXB28NR0 00X; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - EXB-28NR000X - 1058102-EXB-28NR000X - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-28NR000X
1058102-EXB-28NR000X
Resistor Networks, Arrays - EXB-28NR000X 1058102-EXB-28NR000X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1058102-EXB-28NR000X Resistance: 4 Ω Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): EXB-28NR000XEXB28NR0 00X; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1058102-EXB-28NR000X
Resistance: 4 Ω
Categories: Resistor Networks,Arrays
Alternative Parts (Cross-Reference): EXB-28NR000XEXB28NR000X;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
RES ARRAY 2 RES ZERO OHM 0804 HF Product overview: EXB-28NR000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28NR000X can be used for catalog matching and distributor lookup.

RES ARRAY 2 RES ZERO OHM 0804 HF Product overview: EXB-28NR000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-28NR000X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0804 Resistor Array Convex Type Rohs Compliant Panasonic - 52W4544 - Newark, An Avnet Company
Chicago, IL, United States
0804 Resistor Array Convex Type Rohs Compliant Panasonic
52W4544
0804 Resistor Array Convex Type Rohs Compliant Panasonic 52W4544
0804 resistor array convex type RoHS Compliant: Yes

0804 resistor array convex type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1058102-EXB-28NR000X 50-EXB-28NR000X 52W4544
Product Name Resistor Networks, Arrays - EXB-28NR000X Resistor 0804 Resistor Array Convex Type Rohs Compliant Panasonic
Configuration Chip Array Single Resistor; Chip Array
Resistance Range 4 ohms 0.0 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details