Panasonic Resistor Networks, Arrays - EXB-24VR000X EXB-24VR000X

Description
Manufacturer: Panasonic Win Source Part Number: 918790-EXB-24VR000X Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 0.0 Ohm Jumper 62.5mW Power Per Element Isolated 2 Resistor Network/Array - 0404 (1010 Metric), Convex Package: Reel - TR Package: 0404 (1010 Metric), Convex Mounting: Surface Mount Categories: Resistors Case / Package: 0404 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y5000DKR, Y5000CT, EXB24VR000X, Y5000TR, Q3269754Y, Y5000CT-NDR, Y5000TR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918790-EXB-24VR000X Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 0.0 Ohm Jumper 62.5mW Power Per Element Isolated 2 Resistor Network/Array - 0404 (1010 Metric), Convex Package: Reel - TR Package: 0404 (1010 Metric), Convex Mounting: Surface Mount Categories: Resistors Case / Package: 0404 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y5000DKR, Y5000CT, EXB24VR000X, Y5000TR, Q3269754Y, Y5000CT-NDR, Y5000TR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - EXB-24VR000X
918790-EXB-24VR000X
Resistor Networks, Arrays - EXB-24VR000X 918790-EXB-24VR000X
Manufacturer: Panasonic Win Source Part Number: 918790-EXB-24VR000X Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 0.0 Ohm Jumper 62.5mW Power Per Element Isolated 2 Resistor Network/Array - 0404 (1010 Metric), Convex Package: Reel - TR Package: 0404 (1010 Metric), Convex Mounting: Surface Mount Categories: Resistors Case / Package: 0404 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Other Part Number: Y5000DKR, Y5000CT, EXB24VR000X, Y5000TR, Q3269754Y, Y5000CT-NDR, Y5000TR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918790-EXB-24VR000X
Series: EXB
Operating Temperature Range: -55°C ~ 125°C
Features: 0.0 Ohm Jumper 62.5mW Power Per Element Isolated 2 Resistor Network/Array - 0404 (1010 Metric), Convex
Package: Reel - TR
Package: 0404 (1010 Metric), Convex
Mounting: Surface Mount
Categories: Resistors
Case / Package: 0404
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Other Part Number: Y5000DKR, Y5000CT, EXB24VR000X, Y5000TR, Q3269754Y, Y5000CT-NDR, Y5000TR-NDR

Buy Now Datasheet
SMD Isolated 25V Resistor - 50-EXB-24VR000X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 25V Resistor
50-EXB-24VR000X
SMD Isolated 25V Resistor 50-EXB-24VR000X
2 Res Isolated Array 0R 5% 0404 SMD 25V Product overview: EXB-24VR000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24VR000X can be used for catalog matching and distributor lookup.

2 Res Isolated Array 0R 5% 0404 SMD 25V Product overview: EXB-24VR000X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24VR000X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 2 RES ZERO OHM 0404 - 590-EXB-24VR000X - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 2 RES ZERO OHM 0404
590-EXB-24VR000X
RES ARRAY 2 RES ZERO OHM 0404 590-EXB-24VR000X
RES ARRAY 2 RES ZERO OHM 0404

RES ARRAY 2 RES ZERO OHM 0404

Supplier's Site
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 52W4396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
52W4396
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 52W4396
RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 57AK2527 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
57AK2527
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 57AK2527
RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918790-EXB-24VR000X 50-EXB-24VR000X 590-EXB-24VR000X 52W4396
Product Name Resistor Networks, Arrays - EXB-24VR000X SMD Isolated 25V Resistor RES ARRAY 2 RES ZERO OHM 0404 Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Features Electrically isolated.
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers