Panasonic Resistors - Resistor Networks, Arrays EXB-24V512JX

Description
Win Source Part Number: 1340517-EXB-24V512JX Category: Resistors - Resistor Networks, Arrays Series: EXB Package: Tape & Reel Size / Dimension: 0.039" L x 0.039" W (1.00mm x 1.00mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 5.1k Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 0404 (1010 Metric) , Convex Supplier Device Package: 0404 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Base Product Number: EXB-24
Request a Quote Datasheet
Description
Win Source Part Number: 1340517-EXB-24V512JX Category: Resistors - Resistor Networks, Arrays Series: EXB Package: Tape & Reel Size / Dimension: 0.039" L x 0.039" W (1.00mm x 1.00mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 5.1k Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 0404 (1010 Metric) , Convex Supplier Device Package: 0404 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Base Product Number: EXB-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1340517-EXB-24V512JX - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1340517-EXB-24V512JX
Resistors - Resistor Networks, Arrays 1340517-EXB-24V512JX
Win Source Part Number: 1340517-EXB-24V512JX Category: Resistors - Resistor Networks, Arrays Series: EXB Package: Tape & Reel Size / Dimension: 0.039" L x 0.039" W (1.00mm x 1.00mm) Applications: Automotive AEC-Q200 Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 5.1k Circuit Type: Isolated Number of Resistors: 2 Number of Pins: 4 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 0404 (1010 Metric) , Convex Supplier Device Package: 0404 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0020 Mfr: Panasonic Electronic Components Base Product Number: EXB-24

Win Source Part Number: 1340517-EXB-24V512JX
Category: Resistors - Resistor Networks, Arrays
Series: EXB
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.039" W (1.00mm x 1.00mm)
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 5.1k
Circuit Type: Isolated
Number of Resistors: 2
Number of Pins: 4
Power Per Element: 62.5mW
Mounting Type: Surface Mount
Package / Case: 0404 (1010 Metric) , Convex
Supplier Device Package: 0404
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0020
Mfr: Panasonic Electronic Components
Base Product Number: EXB-24

Buy Now Datasheet
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 52W4506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
52W4506
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 52W4506
Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1340517-EXB-24V512JX 52W4506
Product Name Resistors - Resistor Networks, Arrays Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
Configuration Chip Array Single Resistor; Chip Array
Category / Application Automotive
Resistance Range 5100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers