Panasonic SMD Isolated 100V Resistor EXB-24V473JX

Description
2 Resistor Network 47kR 5% 0404 SMD Isolated Thick Film 100V Product overview: EXB-24V473JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V473JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Resistor Network 47kR 5% 0404 SMD Isolated Thick Film 100V Product overview: EXB-24V473JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V473JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 100V Resistor - 50-EXB-24V473JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 100V Resistor
50-EXB-24V473JX
SMD Isolated 100V Resistor 50-EXB-24V473JX
2 Resistor Network 47kR 5% 0404 SMD Isolated Thick Film 100V Product overview: EXB-24V473JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V473JX can be used for catalog matching and distributor lookup.

2 Resistor Network 47kR 5% 0404 SMD Isolated Thick Film 100V Product overview: EXB-24V473JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V473JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 2 RES 47K OHM 0404 - 590-EXB-24V473JX - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 2 RES 47K OHM 0404
590-EXB-24V473JX
RES ARRAY 2 RES 47K OHM 0404 590-EXB-24V473JX
RES ARRAY 2 RES 47K OHM 0404

RES ARRAY 2 RES 47K OHM 0404

Supplier's Site
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 52W4500 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
52W4500
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 52W4500
Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-24V473JX 590-EXB-24V473JX 52W4500
Product Name SMD Isolated 100V Resistor RES ARRAY 2 RES 47K OHM 0404 Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details