Panasonic SMD Resistor EXB-24V472JX

Description
Thick Film Resistor Array 4.7kR 5% ISOL 4-Pin 0404 SMD Product overview: EXB-24V472JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V472JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Array 4.7kR 5% ISOL 4-Pin 0404 SMD Product overview: EXB-24V472JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V472JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-EXB-24V472JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-24V472JX
SMD Resistor 50-EXB-24V472JX
Thick Film Resistor Array 4.7kR 5% ISOL 4-Pin 0404 SMD Product overview: EXB-24V472JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V472JX can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 4.7kR 5% ISOL 4-Pin 0404 SMD Product overview: EXB-24V472JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V472JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 52W4499 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
52W4499
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 52W4499
RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 57AK2537 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
57AK2537
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 57AK2537
RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Thick Film Array 4.7K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R - 590-EXB-24V472JX - Utmel Electronic Limited
Hong Kong, China
Res Thick Film Array 4.7K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R
590-EXB-24V472JX
Res Thick Film Array 4.7K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R 590-EXB-24V472JX
Res Thick Film Array 4.7K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R

Res Thick Film Array 4.7K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 50-EXB-24V472JX 52W4499 590-EXB-24V472JX
Product Name SMD Resistor Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic Res Thick Film Array 4.7K Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R
Technology / Construction THICK FILM Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor; Chip Array Chip Array; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5113FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details