Panasonic SMD Isolated 3 Ohm Resistor EXB-24V3R0JX

Description
Thick Film Resistor Array, 3 Ohm, 5%, Isolated, 4-Pin, 0404 SMD Product overview: EXB-24V3R0JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 3 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V3R0JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Array, 3 Ohm, 5%, Isolated, 4-Pin, 0404 SMD Product overview: EXB-24V3R0JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 3 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V3R0JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 3 Ohm Resistor - 50-EXB-24V3R0JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 3 Ohm Resistor
50-EXB-24V3R0JX
SMD Isolated 3 Ohm Resistor 50-EXB-24V3R0JX
Thick Film Resistor Array, 3 Ohm, 5%, Isolated, 4-Pin, 0404 SMD Product overview: EXB-24V3R0JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 3 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V3R0JX can be used for catalog matching and distributor lookup.

Thick Film Resistor Array, 3 Ohm, 5%, Isolated, 4-Pin, 0404 SMD Product overview: EXB-24V3R0JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 3 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 3 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V3R0JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thkflm Ary 0404 3 Ohm 5% 200Ppm/ C Isol 4Pin Cnvx Smd Rohs Compliant Panasonic - 79AH2417 - Newark, An Avnet Company
Chicago, IL, United States
Res Thkflm Ary 0404 3 Ohm 5% 200Ppm/ C Isol 4Pin Cnvx Smd Rohs Compliant Panasonic
79AH2417
Res Thkflm Ary 0404 3 Ohm 5% 200Ppm/ C Isol 4Pin Cnvx Smd Rohs Compliant Panasonic 79AH2417
RES THKFLM ARY 0404 3 OHM 5% 200PPM/ C ISOL 4PIN CNVX SMD ROHS COMPLIANT: YES

RES THKFLM ARY 0404 3 OHM 5% 200PPM/ C ISOL 4PIN CNVX SMD ROHS COMPLIANT: YES

Supplier's Site
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 52W4465 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
52W4465
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 52W4465
Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-24V3R0JX 79AH2417 52W4465
Product Name SMD Isolated 3 Ohm Resistor Res Thkflm Ary 0404 3 Ohm 5% 200Ppm/ C Isol 4Pin Cnvx Smd Rohs Compliant Panasonic Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details