Panasonic SMD Resistor EXB-24V393JX

Description
Res Thick Film Array 39K Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-24V393JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V393JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film Array 39K Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-24V393JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V393JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 50-EXB-24V393JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-EXB-24V393JX
SMD Resistor 50-EXB-24V393JX
Res Thick Film Array 39K Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-24V393JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V393JX can be used for catalog matching and distributor lookup.

Res Thick Film Array 39K Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-24V393JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V393JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 52W4487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
52W4487
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 52W4487
Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-24V393JX 52W4487
Product Name SMD Resistor Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers