Panasonic Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic EXB-24V332JX

Description
Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes
Description
Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 52W4476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
52W4476
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 52W4476
Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Supplier's Site
Res Thick Film Array 3.3K Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R - 590-EXB-24V332JX - Utmel Electronic Limited
Hong Kong, China
Res Thick Film Array 3.3K Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R
590-EXB-24V332JX
Res Thick Film Array 3.3K Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R 590-EXB-24V332JX
Res Thick Film Array 3.3K Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R

Res Thick Film Array 3.3K Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 52W4476 590-EXB-24V332JX
Product Name Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic Res Thick Film Array 3.3K Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R
Configuration Single Resistor; Chip Array Chip Array; Resistor, Capacitor Network
Standards and Certifications RoHS RoHS
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details