Panasonic Connectors,Interconnects EXB-24V330JX

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance (+ or -): 5%
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 52W4474 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
52W4474
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 52W4474
RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 57AK2535 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
57AK2535
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 57AK2535
RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
EXB-24V Series 0402 0.063 W 33 Ohm ±5 % 2 Element SMT Chip Resistor Array - 590-EXB-24V330JX - Utmel Electronic Limited
Hong Kong, China
EXB-24V Series 0402 0.063 W 33 Ohm ±5 % 2 Element SMT Chip Resistor Array
590-EXB-24V330JX
EXB-24V Series 0402 0.063 W 33 Ohm ±5 % 2 Element SMT Chip Resistor Array 590-EXB-24V330JX
EXB-24V Series 0402 0.063 W 33 Ohm ±5 % 2 Element SMT Chip Resistor Array

EXB-24V Series 0402 0.063 W 33 Ohm ±5 % 2 Element SMT Chip Resistor Array

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52W4474 590-EXB-24V330JX
Product Name Connectors,Interconnects Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic EXB-24V Series 0402 0.063 W 33 Ohm ±5 % 2 Element SMT Chip Resistor Array
Resistance Range 1.00E6 ohms
Configuration Single Resistor; Chip Array Chip Array
Standards and Certifications RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details