Panasonic Resistance Panasonic EXB-24V223JX.

Description
Resistance:22kohm; Network Circuit Type:Isolated; No. of Elements:2Elements; Resistor Case / Package:0404 [1010 Metric]; No. of Pins:4Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:62.5mW RoHS Compliant: Yes
Description
Resistance:22kohm; Network Circuit Type:Isolated; No. of Elements:2Elements; Resistor Case / Package:0404 [1010 Metric]; No. of Pins:4Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:62.5mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 60AC9608 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
60AC9608
Resistance Panasonic 60AC9608
Resistance:22kohm; Network Circuit Type:Isolated; No. of Elements:2Elements; Resistor Case / Package:0404 [1010 Metric]; No. of Pins:4Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:62.5mW RoHS Compliant: Yes

Resistance:22kohm; Network Circuit Type:Isolated; No. of Elements:2Elements; Resistor Case / Package:0404 [1010 Metric]; No. of Pins:4Pins; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Element:62.5mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC9608
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0404 [1010 Metric]
Resistance Range 22000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details