Panasonic SMD 1.5 Ohm Resistor EXB-24V1R5JX

Description
Res Thick Film Array 1.5 Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-24V1R5JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V1R5JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film Array 1.5 Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-24V1R5JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V1R5JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5 Ohm Resistor - 50-EXB-24V1R5JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5 Ohm Resistor
50-EXB-24V1R5JX
SMD 1.5 Ohm Resistor 50-EXB-24V1R5JX
Res Thick Film Array 1.5 Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-24V1R5JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V1R5JX can be used for catalog matching and distributor lookup.

Res Thick Film Array 1.5 Ohm 5% 200ppm/C ISOL Molded 4-Pin 0404(2 X 0402) Convex SMD Punched Carrier T/R Product overview: EXB-24V1R5JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V1R5JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 52W4401 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
52W4401
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 52W4401
Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-24V1R5JX 52W4401
Product Name SMD 1.5 Ohm Resistor Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 698 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details