Panasonic SMD Isolated 25V Resistor EXB-24V121JX

Description
0404 2R 120R 25V Isolated Resistor Network, Thick Film, SMD Product overview: EXB-24V121JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V121JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0404 2R 120R 25V Isolated Resistor Network, Thick Film, SMD Product overview: EXB-24V121JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V121JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 25V Resistor - 50-EXB-24V121JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 25V Resistor
50-EXB-24V121JX
SMD Isolated 25V Resistor 50-EXB-24V121JX
0404 2R 120R 25V Isolated Resistor Network, Thick Film, SMD Product overview: EXB-24V121JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V121JX can be used for catalog matching and distributor lookup.

0404 2R 120R 25V Isolated Resistor Network, Thick Film, SMD Product overview: EXB-24V121JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-24V121JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 52W4417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
52W4417
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 52W4417
Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Resistor Array, Chip, 0404, 2 elements RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50-EXB-24V121JX 52W4417
Product Name SMD Isolated 25V Resistor Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 120 ohms
Tolerance 5 +/- %
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176754-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 422 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details