Panasonic Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic EXB-24V103JX

Description
RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES
Description
RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic Resistor Array, Chip, 0404, 2 Elements (part number 52W4408) features a compact size of 1.0 mm x 1.0 mm and is designed for high-density applications. It is compliant with RoHS standards and adheres to reference standards such as IEC 60115-9 and JIS C 5201-9. The resistor array is AEC-Q200 compliant, making it suitable for automotive applications. Each element has a power rating of 0.063 W at 70°C, with a resistance range from 1 Ω to 1 MΩ and a tolerance of ±5%. The product is packaged in embossed carrier taping, facilitating efficient handling and placement in automated assembly processes. This resistor array is ideal for applications requiring space-saving solutions without compromising performance.

Datasheet Summary
Powered by GS/AI

The Panasonic Resistor Array, Chip, 0404, 2 Elements (part number 52W4408) features a compact size of 1.0 mm x 1.0 mm and is designed for high-density applications. It is compliant with RoHS standards and adheres to reference standards such as IEC 60115-9 and JIS C 5201-9. The resistor array is AEC-Q200 compliant, making it suitable for automotive applications. Each element has a power rating of 0.063 W at 70°C, with a resistance range from 1 Ω to 1 MΩ and a tolerance of ±5%. The product is packaged in embossed carrier taping, facilitating efficient handling and placement in automated assembly processes. This resistor array is ideal for applications requiring space-saving solutions without compromising performance.

Suppliers

Company
Product
Description
Supplier Links
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 52W4408 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
52W4408
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 52W4408
RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic - 57AK2531 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
57AK2531
Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic 57AK2531
RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

RESISTOR ARRAY, CHIP, 0404, 2 ELEMENTS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W4408
Product Name Resistor Array, Chip, 0404, 2 Elements Rohs Compliant Panasonic
Configuration Single Resistor; Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details