Panasonic RF and Wireless - Attenuators EXB-24AB6G1RX

Description
RF ATTENUATOR 6DB 300OHM 0404
Description
RF ATTENUATOR 6DB 300OHM 0404

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - EXB-24AB6G1RX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - Attenuators
EXB-24AB6G1RX
RF and Wireless - Attenuators EXB-24AB6G1RX
RF ATTENUATOR 6DB 300OHM 0404

RF ATTENUATOR 6DB 300OHM 0404

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number EXB-24AB6G1RX
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4730-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.9 mA
View Details
RF Transceiver ICs - 2312-DW3220SB-ND - DigiKey
Specs
Device Type Transceiver
View Details
RF Transmitters - CC1150RGVR - ODG (Origin Data Global)
Specs
Device Type Transmitter
Supply Voltage Other; 1.8V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details