Panasonic SMD Isolated 31mW Resistor EXB-18V823JX

Description
8-Pin Isolated Thick Film Resistor Array 82kΩ 5% 31mW SMD Product overview: EXB-18V823JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 31mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 31mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V823JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Pin Isolated Thick Film Resistor Array 82kΩ 5% 31mW SMD Product overview: EXB-18V823JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 31mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 31mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V823JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 31mW Resistor - 50-EXB-18V823JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 31mW Resistor
50-EXB-18V823JX
SMD Isolated 31mW Resistor 50-EXB-18V823JX
8-Pin Isolated Thick Film Resistor Array 82kΩ 5% 31mW SMD Product overview: EXB-18V823JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 31mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 31mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V823JX can be used for catalog matching and distributor lookup.

8-Pin Isolated Thick Film Resistor Array 82kΩ 5% 31mW SMD Product overview: EXB-18V823JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 31mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 31mW, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V823JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 50-EXB-18V823JX
Product Name SMD Isolated 31mW Resistor
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details