Panasonic Isolated 25V Resistor EXB-18V680JX

Description
Isolated Resistor Network, 68R 5%, 4 Elements, 0502, Thick Film, 25V Product overview: EXB-18V680JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V680JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Isolated Resistor Network, 68R 5%, 4 Elements, 0502, Thick Film, 25V Product overview: EXB-18V680JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V680JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 25V Resistor - 50-EXB-18V680JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 25V Resistor
50-EXB-18V680JX
Isolated 25V Resistor 50-EXB-18V680JX
Isolated Resistor Network, 68R 5%, 4 Elements, 0502, Thick Film, 25V Product overview: EXB-18V680JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V680JX can be used for catalog matching and distributor lookup.

Isolated Resistor Network, 68R 5%, 4 Elements, 0502, Thick Film, 25V Product overview: EXB-18V680JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 25V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V680JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ARRAY 4 RES 68 OHM 0502 - 590-EXB-18V680JX - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 4 RES 68 OHM 0502
590-EXB-18V680JX
RES ARRAY 4 RES 68 OHM 0502 590-EXB-18V680JX
RES ARRAY 4 RES 68 OHM 0502

RES ARRAY 4 RES 68 OHM 0502

Supplier's Site
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic - 65T9032 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic
65T9032
Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic 65T9032
Resistor Array Chip, 0302, 4 Elements RoHS Compliant: Yes

Resistor Array Chip, 0302, 4 Elements RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 50-EXB-18V680JX 590-EXB-18V680JX 65T9032
Product Name Isolated 25V Resistor RES ARRAY 4 RES 68 OHM 0502 Resistor Array Chip, 0302, 4 Elements Rohs Compliant Panasonic
Technology / Construction THICK FILM
Resistance Range 68 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 12.5 volts
Operating AC Voltage 12.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details