Panasonic SMD Isolated 10W Resistor EXB-18V151JX

Description
Thick Film Resistor Array 150R 5% 1/10W 8-Pin Isolated SMD Product overview: EXB-18V151JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 10W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V151JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor Array 150R 5% 1/10W 8-Pin Isolated SMD Product overview: EXB-18V151JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 10W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V151JX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Isolated 10W Resistor - 50-EXB-18V151JX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Isolated 10W Resistor
50-EXB-18V151JX
SMD Isolated 10W Resistor 50-EXB-18V151JX
Thick Film Resistor Array 150R 5% 1/10W 8-Pin Isolated SMD Product overview: EXB-18V151JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 10W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V151JX can be used for catalog matching and distributor lookup.

Thick Film Resistor Array 150R 5% 1/10W 8-Pin Isolated SMD Product overview: EXB-18V151JX from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, Isolated, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 10W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-EXB-18V151JX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 50-EXB-18V151JX
Product Name SMD Isolated 10W Resistor
Technology / Construction THICK FILM
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details