Panasonic Resistance Panasonic EXB-18V150JX.

Description
Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31.25mW; Resistor Type:Array RoHS Compliant: Yes
Description
Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31.25mW; Resistor Type:Array RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Panasonic - 60AC9593 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Panasonic
60AC9593
Resistance Panasonic 60AC9593
Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31.25mW; Resistor Type:Array RoHS Compliant: Yes

Resistance:15ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0502 [1406 Metric]; Resistance Tolerance:± 5%; Voltage Rating:12.5V; Power Rating per Resistor:31.25mW; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC9593
Product Name Resistance Panasonic
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 0502 [1406 Metric]
Resistance Range 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers